The Type 418P Orange Drop® is a radial-lead, round-profile polyester film/foil capacitor with non-inductive extended foil construction, rated for 100 to 1000 VDC and operating from -55°C to +85°C at full voltage, with derating to 70% at +105°C and 50% at +125°C. It has a capacitance range of 0.001 to 1.0 µF with tolerances of ±5%, ±10%, or ±20%, a dissipation factor of 0.75% maximum at 1 kHz and +25°C, and insulation resistance specified as 100,000 MΩ for capacitances ≤ 0.25 µF at +25°C. The capacitor is encapsulated in flame-retardant orange epoxy meeting UL94V-0, with tinned copper-clad steel lead wires of 0.032 inch diameter. The part number 418P10491KD3 indicates a 0.1 µF capacitance with ±10% tolerance, 100 VDC rating, hockey stick crimp terminals, and a minimum lead length of 1.250 inches, consistent with the series specifications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 418P10491KD3 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | 55 to 125 C (131 to 257 F) |
| Electrostatic Capacitors | Paper |