The Type 461M is an axial metallized polyester film capacitor with a pressed/oval profile, designed for applications requiring non-inductive performance. It offers a capacitance range of 0.027 to 100.0 µF with standard tolerances of ±5% or ±10%, and voltage ratings of 63 to 1000 VDC and 40 to 250 VAC. The operating temperature range is -55°C to +85°C at full rated voltage, with linear derating to 50% of rated voltage at +125°C. The capacitor is encapsulated with flame-retardant polyester tape meeting UL510 and flame-retardant epoxy meeting UL94V-0. Lead wires are tinned copper-clad steel or tinned copper, with diameters ranging from 0.5 mm to 1.0 mm (AWG 24 to 18). The device features self-healing dielectric properties and a single-section non-inductive winding construction.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 461M1059R6C |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |