The 405PPA700KR is an axial lead, high voltage, high dv/dt film capacitor designed for inverter, converter, and switching power supply applications. It has a rated DC voltage of 700 V, a capacitance of 4.7 µF, and a maximum RMS ripple current of 14 A at 70°C. The part exhibits a dissipation factor of 0.001 at 1 kHz and 25°C, an insulation resistance of 30,000 MΩ·µF, and a self-inductance of less than 1 nH per mm of lead spacing. Its physical dimensions are 34.5 mm in diameter and 55 mm in length. The capacitor operates from -55°C to +85°C, features double metallized polypropylene construction, and is coated with epoxy resin conforming to UL94V0. The part has a life expectancy of 100,000 hours at 70°C under DC voltage and meets a failure quota of 300 per billion component hours.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 405PPA700KR |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |