The 460M series consists of axial lead, round profile metallized polyester film capacitors designed for demanding applications, with a capacitance range of 0.022 to 100.0 µF and rated voltages from 63 to 1000 VDC. Units operate at full-rated voltage from -55°C to +85°C, with voltage derating to 50% at +125°C. Dissipation factor is 1.0% maximum at 1 kHz and +25°C. Insulation resistance is 10,000 MΩ for capacitances under 1.0 µF at +25°C, and 10,000 MΩ-µF for higher values. The capacitors are non-inductively wound with metallized polyester film and encapsulated in flame-retardant materials meeting UL510 and UL94V-0 standards. Lead wires are tinned copper-clad steel (down to #20 AWG) or tinned copper (#18 AWG). The part number 460M3359R6C is not explicitly listed, but the series specifications apply to all variants.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 460M3359R6C |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper |