The Type 401C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current applications in military and industrial systems requiring full performance at temperatures from -55 °C to 105 °C. It features Thermal-Pak™ extended cathode construction for improved heat dissipation in all mounting orientations. The part 401C444M6R3EF8 is a 440,000 µF, 6.3 Vdc capacitor in case code EF, measuring 1 3/4 inches in diameter by 5 5/8 inches in length, with a maximum ESR of 4.8 mΩ at 120 Hz and 3.5 mΩ at 20 kHz, and a rated ripple current of 30.3 A at 120 Hz and 33.4 A at 20 kHz at 85 °C. It complies with EIA IS-749 for a 2,000-hour life test at 85 °C with rated ripple current and has a 4,000-hour life test at 105 °C with rated voltage.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 401C444M6R3EF8 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |