The Type 401C aluminum electrolytic capacitor with part number 401C244M020BF8 is a 240,000 µF, 20 Vdc device in a 2.00 in diameter by 5.75 in length case, designed for high-ripple current applications with low ESR down to 3.5 mΩ and operation from -55 °C to +105 °C. It has a ripple current rating of 33.5 A at 25 °C and 37.8 A at 85 °C, with ESR of 4.7 mΩ at 120 Hz and 3.5 mΩ at 20 kHz. The part features Thermal-Pak™ extended cathode construction for consistent cooling in all mounting orientations and meets EIA IS-749 ripple life testing for 2,000 hours at 85 °C. Capacitance tolerance is ±20% and voltage surge rating is 30 Vdc. Vibration resistance is specified up to 55 Hz and 10 g in each axis.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 401C244M020BF8 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |