The 460M series consists of axial lead, round profile metallized polyester film capacitors designed for demanding applications with non-inductive winding. Capacitance ranges from 0.022 to 100.0 µF with standard tolerances of ±5% or ±10%, and rated voltage ranges from 63 to 1000 VDC. Units operate at full-rated voltage from -55°C to +85°C and can be operated up to +125°C with linear voltage derating to 50% of rated voltage. The dielectric is metallized polyester film with self-healing properties, encapsulated in flame-retardant polyester tape and epoxy meeting UL94V-0. Lead wires are tinned copper-clad steel up to #20 AWG or tinned copper for #18 AWG. Insulation resistance is 10,000 MΩ for capacitances below 1.0 µF at +25°C, and 10,000 MΩ-µF for higher values. Dissipation factor is 1.0% maximum at 1 kHz and +25°C.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 460M3359R6 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper |