Cornell Dubilier Aluminum Electrolytic 401C514M6R3BE8

Description
Radial Leaded
Request a Quote
Description
Radial Leaded
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Type 401C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current applications in military and industrial systems requiring full performance from -55 °C to +105 °C. It features Thermal-Pak™ extended cathode construction for improved heat dissipation in all mounting orientations. The part 401C514M6R3BE8 is a 510,000 µF, 6.3 Vdc capacitor with a case code BE, measuring 2.00 inches in diameter and 5.25 inches in length. Its maximum ESR is 4.80 mΩ at 120 Hz and 3.60 mΩ at 20 kHz, with a ripple current rating of 32.6 A at 25 °C and 35.8 A at 85 °C. Capacitance tolerance is ±20%, and it meets EIA IS-749 for 2,000 hours at 85 °C with rated ripple current.

Datasheet Summary
Powered by GS/AI

The Type 401C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current applications in military and industrial systems requiring full performance from -55 °C to +105 °C. It features Thermal-Pak™ extended cathode construction for improved heat dissipation in all mounting orientations. The part 401C514M6R3BE8 is a 510,000 µF, 6.3 Vdc capacitor with a case code BE, measuring 2.00 inches in diameter and 5.25 inches in length. Its maximum ESR is 4.80 mΩ at 120 Hz and 3.60 mΩ at 20 kHz, with a ripple current rating of 32.6 A at 25 °C and 35.8 A at 85 °C. Capacitance tolerance is ±20%, and it meets EIA IS-749 for 2,000 hours at 85 °C with rated ripple current.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 401C514M6R3BE8 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
401C514M6R3BE8
Aluminum Electrolytic 401C514M6R3BE8
Radial Leaded

Radial Leaded

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 401C514M6R3BE8
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U7R5AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101412T200DF2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4100 microF
View Details
3 suppliers
Aluminum Electrolytic - 101C493U016AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminum Electrolytic - 101C124U030DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details