The Type 401C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current military and industrial applications requiring full performance at temperatures from -55 °C to +105 °C. It features Thermal-Pak™ extended cathode construction for improved heat dissipation in all mounting orientations. The part 401C284M010BC8 is a 280,000 µF, 10 Vdc capacitor in a 2.00 in diameter by 4.125 in height case (2 X 4 1/8 in), with a maximum ESR of 5.70 mΩ at 120 Hz and a ripple current rating of 29.0 A at 25 °C. Capacitance tolerance is ±20%, and it meets EIA IS-749 life test requirements of 2,000 hours at 85 °C with rated ripple current.
Datasheet Summary Powered by GS/AI
The Type 401C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current military and industrial applications requiring full performance at temperatures from -55 °C to +105 °C. It features Thermal-Pak™ extended cathode construction for improved heat dissipation in all mounting orientations. The part 401C284M010BC8 is a 280,000 µF, 10 Vdc capacitor in a 2.00 in diameter by 4.125 in height case (2 X 4 1/8 in), with a maximum ESR of 5.70 mΩ at 120 Hz and a ripple current rating of 29.0 A at 25 °C. Capacitance tolerance is ±20%, and it meets EIA IS-749 life test requirements of 2,000 hours at 85 °C with rated ripple current.