The 460M series consists of axial lead, round profile metallized polyester film capacitors designed for demanding applications with non-inductive windings. Capacitance ranges from 0.022 to 100.0 µF with voltage ratings of 63 to 1000 VDC and 40 to 200 VAC. Units operate at full-rated voltage from -55 °C to +85 °C, with voltage de-rated linearly to 50% at +125 °C. Dissipation factor is 1.0% maximum at 1 kHz and +25 °C. Insulation resistance is 10,000 MΩ for capacitances under 1.0 µF and 10,000 MΩ-µF for higher values at +25 °C. The capacitors are encapsulated with flame-retardant polyester tape and epoxy meeting UL510 and UL94V-0 specifications. Lead wires are tinned copper-clad steel or tinned copper in sizes from #20 to #18 AWG. The dielectric is metallized polyester film with self-healing properties.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 460M7549R6 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper |