Cornell Dubilier Film Paper Film Capacitors 405K100CB4G

Description
For New Design: Yes Capacitance: 4 µF Voltage DC: 100V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C ESR: 7 mΩ RMS Current: 11.5 A @ 85°C Length: 11.4mm Width: 12.7mm Thickness: 6.3mm
Request a Quote
Description
For New Design: Yes Capacitance: 4 µF Voltage DC: 100V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C ESR: 7 mΩ RMS Current: 11.5 A @ 85°C Length: 11.4mm Width: 12.7mm Thickness: 6.3mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 405K100CB4G is a surface-mount, non-inductive film capacitor constructed with metallized polyester dielectric for high-frequency switching power supplies. It has a capacitance of 4.0 µF, a voltage rating of 100 Vdc, and a tolerance of ±10%. The component measures 12.7 mm in width, 6.3 mm in thickness, and 11.4 mm in length, with a gull-wing lead configuration and a 10.16 mm lead spacing. It supports a maximum ripple current of 11.5 A at 500 kHz and has a maximum ESR of 0.007 Ω at 500 kHz. The operating temperature range is -55 °C to +125 °C, with voltage derating above +85 °C. The capacitor is compatible with Pb-free reflow soldering up to 220 °C for 30 seconds and meets UL94V-0 flammability requirements.

Datasheet Summary
Powered by GS/AI

The 405K100CB4G is a surface-mount, non-inductive film capacitor constructed with metallized polyester dielectric for high-frequency switching power supplies. It has a capacitance of 4.0 µF, a voltage rating of 100 Vdc, and a tolerance of ±10%. The component measures 12.7 mm in width, 6.3 mm in thickness, and 11.4 mm in length, with a gull-wing lead configuration and a 10.16 mm lead spacing. It supports a maximum ripple current of 11.5 A at 500 kHz and has a maximum ESR of 0.007 Ω at 500 kHz. The operating temperature range is -55 °C to +125 °C, with voltage derating above +85 °C. The capacitor is compatible with Pb-free reflow soldering up to 220 °C for 30 seconds and meets UL94V-0 flammability requirements.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 405K100CB4G - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
405K100CB4G
Film Paper Film Capacitors 405K100CB4G
For New Design: Yes Capacitance: 4 µF Voltage DC: 100V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C ESR: 7 mΩ RMS Current: 11.5 A @ 85°C Length: 11.4mm Width: 12.7mm Thickness: 6.3mm
  • For New Design: Yes
  • Capacitance: 4 µF
  • Voltage DC: 100V
  • Tolerance: -10%/+10%
  • Min Temp: -55°C
  • Max Temp: 125°C
  • ESR: 7 mΩ
  • RMS Current: 11.5 A @ 85°C
  • Length: 11.4mm
  • Width: 12.7mm
  • Thickness: 6.3mm
Supplier's Site Datasheet
Film Capacitors 2002-405K100CB4G
Capstick High Frequency Switching Power Supply Capacitor 4µF 100V

Capstick High Frequency Switching Power Supply Capacitor 4µF 100V

Supplier's Site Datasheet
Film Capacitors - 338-405K100CB4GTR-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
338-405K100CB4GTR-ND
Film Capacitors 338-405K100CB4GTR-ND
FILM/M

FILM/M

Buy Now Datasheet

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. DigiKey
Product Category Capacitors Capacitors Capacitors
Product Number 405K100CB4G 2002-405K100CB4G 338-405K100CB4GTR-ND
Product Name Film Paper Film Capacitors Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Paper Polyester
Capacitance Range 4 microF 4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 380LX101M500A012-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Aluminum Electrolytic - 101C423U025BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101C233U030BA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 23000 microF
View Details
3 suppliers
Aluminum Electrolytic - 276AXZ035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers