The Type 460M series consists of axial lead, round profile metallized polyester film capacitors with a capacitance range of 0.022 to 100.0 µF, rated for 63 to 400 VDC and 40 to 200 VAC, and an operating temperature range of -55°C to +85°C with voltage derating to 50% at +125°C. The capacitors feature a non-inductive winding, flame-retardant polyester tape encapsulation, and UL94V-0 epoxy potting. Taped leads are tinned copper-clad steel for sizes up to #20 AWG and tinned copper for #18 AWG. Dissipation factor is 1.0% maximum at 1 kHz and +25°C. Insulation resistance is 10,000 MΩ for capacitances below 1.0 µF at +25°C. The part number 460M70691 is not explicitly listed, but the series design, specifications, and construction apply universally across variants.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 460M70691 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper |