The Type 401C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current military and industrial applications requiring full performance at temperatures from -55 °C to +105 °C. It features Thermal-Pak™ extended cathode construction for improved heat dissipation in all mounting orientations. This part has a capacitance of 330,000 µF, a rated voltage of 10 Vdc, and is packaged in a case code BD measuring 2.00 inches in diameter and 4.75 inches in length. Maximum ESR is 5.20 mΩ at 120 Hz and 3.90 mΩ at 20 kHz, with a ripple current rating of 30.90 A at 25 °C and 33.40 A at 85 °C. It meets EIA IS-749 ripple life testing for 2,000 hours at 85 °C and has a shelf life of 500 hours at 105 °C. Capacitance tolerance is ±20%.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 401C334M010BD8 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |