The 401C164M020EE8 is a radial leaded aluminum electrolytic capacitor with a capacitance of 160,000 µF, a rated voltage of 20 Vdc, and a case code of EE measuring 1 3/4 inches in diameter by 5 1/8 inches in length. It has a maximum ESR of 7.5 mΩ at 120 Hz and 5.3 mΩ at 20 kHz, with a ripple current rating of 27.0 A at 25 °C and 30.3 A at 85 °C. The capacitor operates within a temperature range of -55 °C to +105 °C and meets EIA IS-749 ripple life standards at 85 °C for 2,000 hours. It features Thermal-Pak™ extended cathode construction for improved heat dissipation and maintains ≥90% capacitance at -40 °C.
Datasheet Summary Powered by GS/AI
The 401C164M020EE8 is a radial leaded aluminum electrolytic capacitor with a capacitance of 160,000 µF, a rated voltage of 20 Vdc, and a case code of EE measuring 1 3/4 inches in diameter by 5 1/8 inches in length. It has a maximum ESR of 7.5 mΩ at 120 Hz and 5.3 mΩ at 20 kHz, with a ripple current rating of 27.0 A at 25 °C and 30.3 A at 85 °C. The capacitor operates within a temperature range of -55 °C to +105 °C and meets EIA IS-749 ripple life standards at 85 °C for 2,000 hours. It features Thermal-Pak™ extended cathode construction for improved heat dissipation and maintains ≥90% capacitance at -40 °C.