The Type 461M is a metallized polyester film capacitor with axial leads and a pressed/oval profile, designed for applications requiring non-inductive performance. It offers capacitance values from 0.027 to 100.0 µF with standard tolerances of ±5% or ±10%, and DC voltage ratings up to 1000 VDC. The operating temperature range is -55°C to +85°C, with voltage de-rating to 50% of rated voltage at +125°C. Units are encapsulated with flame-retardant polyester tape meeting UL510 and potting epoxy meeting UL94V-0 specifications. Lead wires are tinned copper-clad steel or tinned copper, with diameters ranging from 0.020 to 0.040 inches. The capacitor element is non-inductively wound in a single-section design with self-healing properties. Capacitance and voltage ratings are specified per part number, with physical dimensions varying by value.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 461M1069R6C |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |