Cornell Dubilier Film Capacitors 418P10496LB3

Description
CAP FILM 0.1UF 10% 600VDC RADIAL
Datasheet
Description
CAP FILM 0.1UF 10% 600VDC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 418P10496LB3 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
418P10496LB3
Film Capacitors 418P10496LB3
CAP FILM 0.1UF 10% 600VDC RADIAL

CAP FILM 0.1UF 10% 600VDC RADIAL

Supplier's Site Datasheet
Cap, 0.1Uf, 600V, Film, Radial; Dielectric Type Cornell Dubilier - 30Y4822 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 600V, Film, Radial; Dielectric Type Cornell Dubilier
30Y4822
Cap, 0.1Uf, 600V, Film, Radial; Dielectric Type Cornell Dubilier 30Y4822
CAP, 0.1UF, 600V, FILM, RADIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Voltage(AC):600V; Voltage(DC):-; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, 0.1UF, 600V, FILM, RADIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Voltage(AC):600V; Voltage(DC):-; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 418P10496LB3 30Y4822
Product Name Film Capacitors Cap, 0.1Uf, 600V, Film, Radial; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polyester; Polyester Film / Foil PET
Capacitance Range 0.1000 microF 0.1000 microF
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C164U010AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C11AH8R2C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details