The Type 401C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current applications in military and industrial environments, with operation from -55 °C to 105 °C. The 401C444M010BF8 variant has a capacitance of 440,000 µF, a rated voltage of 10 Vdc, and a case code BF measuring 2.00 inches in diameter by 5.75 inches in length. It has a maximum ESR of 4.5 mΩ at 120 Hz and 3.5 mΩ at 20 kHz, with a ripple current rating of 34.0 A at 25 °C and 37.9 A at 85 °C. The capacitor features Thermal-Pak™ extended cathode construction for improved heat dissipation and meets EIA IS-749 ripple life testing for 2,000 hours at 85 °C. Capacitance tolerance is ±20%.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 401C444M010BF8 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |