The Type 460M series comprises axial lead, round profile metallized polyester film capacitors designed for demanding applications, with a capacitance range of 0.022 to 100.0 µF and rated voltages from 63 to 1000 VDC or 40 to 200 VAC. Units operate at full-rated voltage from -55 °C to +85 °C, with voltage de-rating to 50% at up to +125 °C. The capacitors feature a non-inductive winding, flame-retardant polyester tape encapsulation meeting UL510, and epoxy potting meeting UL94V-0. Insulation resistance is 10,000 MΩ for capacitances under 1.0 µF at +25 °C, and 10,000 MΩ-µF for higher values. Lead wires are tinned copper-clad steel or tinned copper, with diameters from 0.5 to 1.0 mm. The series uses metallized polyester film with self-healing properties to isolate dielectric faults. Dissipation factor is 1.0% maximum at 1 kHz and +25 °C.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 460M55691 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper |