The 460M series consists of axial lead, round profile metallized polyester film capacitors designed for demanding applications. Capacitance ranges from 0.022 to 100.0 µF with standard tolerances of ±5% or ±10%, and rated voltages range from 63 to 1000 VDC or 40 to 200 VAC. Operating temperature is -55°C to +85°C at full rated voltage, with linear voltage derating to 50% at +125°C. Dissipation factor is maximum 1.0% at 1 kHz and +25°C. Insulation resistance is 10,000 MΩ for capacitances below 1.0 µF and 10,000 MΩ-µF for higher values at +25°C. The dielectric is metallized polyester film in a non-inductive, single-section winding with self-healing properties. Encapsulation uses flame-retardant polyester tape and epoxy meeting UL510 and UL94V-0 standards. Lead wires are tinned copper-clad steel (up to #20 AWG) or tinned copper (#18 AWG).
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 460M5649R6 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper |