The Type 401C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current military and industrial applications requiring full performance at temperatures as low as -55 °C. It is available in a snap-in mounting style with case code EF, measuring 1.75 inches in diameter and 5.75 inches in length. The part operates at a rated voltage of 7.5 Vdc with a capacitance of 440,000 µF, a maximum ESR of 4.8 mΩ at 20 kHz, and a ripple current rating of 33.4 A at 85 °C. Its thermal-pak™ extended cathode construction ensures efficient heat dissipation in all orientations. The capacitor is rated for 2,000 hours life at 85 °C and 4,000 hours at 105 °C under rated voltage, with capacitance change limited to ±10% and ESR doubling at end of life. It meets EIA IS-749 ripple life standards and has a cold impedance multiplier of ≤3 at -55 °C.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 401C444M7R5EF8 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |