The 405PPS850K is an axial-lead, metallized polypropylene film capacitor rated for 850 VDC with a 1300 VDC surge rating. It has a capacitance of 4 µF, a maximum dv/dt of 14 V/μs, and a typical RMS ripple current of 14 A at 100 kHz and 25°C. Its ESR is 2.8 mΩ at 100 kHz and 25°C, with dimensions of 32.5 mm diameter by 46 mm length. Operating temperature ranges from -40°C to +85°C. It uses flame-retardant polyester tape and epoxy resin end fill, with lead-free tinned copper leads. Dielectric strength is 200% of rated VDC applied for 60 seconds between terminals and case. Insulation resistance is 30,000 MΩ×μF at 25°C. Dissipation factor is under 0.05% at 1 kHz and 25°C. Self-inductance is less than 1 nH per mm of lead spacing. Life expectancy is 100,000 hours at 70°C and rated VDC. Capacitance tolerance is ±5%.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 405PPS850K |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |