The Type 401C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current applications in military and industrial environments, with full performance from -55 °C to +105 °C. The 401C623M7R5AA8 variant has a capacitance of 62,000 µF, a rated voltage of 7.5 Vdc, a case code of AA, and dimensions of 1.375 inches in diameter by 2.25 inches in length. It features a maximum ESR of 23.0 mΩ at 120 Hz and 16.1 mΩ at 20 kHz, with a ripple current rating of 10.8 A at 25 °C and 11.8 A at 85 °C. The capacitor uses Thermal-Pak™ extended cathode construction to ensure cool operation in any mounting orientation.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 401C623M7R5AA8 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |