The Type 460M series consists of axial lead, round profile metallized polyester film capacitors with a capacitance range of 0.022 to 100.0 µF, rated for 40 to 200 VAC and 63 to 1000 VDC. The capacitors operate at full-rated voltage from -55°C to +85°C and may be used up to +125°C with linear voltage derating to 50%. They feature a maximum dissipation factor of 1.0% at 1 kHz and +25°C, and insulation resistance of 10,000 MΩ for capacitances below 1.0 µF. The units are encapsulated with flame-retardant polyester tape and epoxy meeting UL510 and UL94V-0 standards, and use tinned copper or copper-clad steel leads. The construction is non-inductively wound with a single-section metallized polyester dielectric andIncludes self-healing properties.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 460M20691C |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper |