Cornell Dubilier Film Paper Film Capacitors 405PSB850K4R

Description
For New Design: Yes Capacitance: 4 µF Voltage DC: 850V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 450 ESR: 2 mΩ RMS Current: — Length: 58mm Height: 50mm Thickness: 35mm
Request a Quote
Description
For New Design: Yes Capacitance: 4 µF Voltage DC: 850V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 450 ESR: 2 mΩ RMS Current: — Length: 58mm Height: 50mm Thickness: 35mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 405PSB850K4R is a radial lead film capacitor designed for high pulse and rms current applications, such as induction heaters and switching power supplies. It has a voltage rating of 850 VDC, a capacitance of 4 µF, a maximum dv/dt of 450 V/µsec, and a typical ESR of 2 mΩ at 100 kHz and 25°C. The capacitor measures 57.5 mm in length, 50 mm in height, and 35 mm in thickness, with a lead spacing of 20.3 mm and four leads. It operates from -40°C to +100°C, features a double metallized polypropylene film construction with flame-retardant epoxy coating (UL94V-0), and has a dissipation factor of less than 0.05% at 1 kHz. Self-inductance is less than 1 nH per mm of lead spacing, and insulation resistance exceeds 30 GΩ·µF at 25°C. The dielectric strength is 160% of rated VDC applied for 2 seconds at 25°C.

Datasheet Summary
Powered by GS/AI

The 405PSB850K4R is a radial lead film capacitor designed for high pulse and rms current applications, such as induction heaters and switching power supplies. It has a voltage rating of 850 VDC, a capacitance of 4 µF, a maximum dv/dt of 450 V/µsec, and a typical ESR of 2 mΩ at 100 kHz and 25°C. The capacitor measures 57.5 mm in length, 50 mm in height, and 35 mm in thickness, with a lead spacing of 20.3 mm and four leads. It operates from -40°C to +100°C, features a double metallized polypropylene film construction with flame-retardant epoxy coating (UL94V-0), and has a dissipation factor of less than 0.05% at 1 kHz. Self-inductance is less than 1 nH per mm of lead spacing, and insulation resistance exceeds 30 GΩ·µF at 25°C. The dielectric strength is 160% of rated VDC applied for 2 seconds at 25°C.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 405PSB850K4R - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
405PSB850K4R
Film Paper Film Capacitors 405PSB850K4R
For New Design: Yes Capacitance: 4 µF Voltage DC: 850V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 450 ESR: 2 mΩ RMS Current: — Length: 58mm Height: 50mm Thickness: 35mm
  • For New Design: Yes
  • Capacitance: 4 µF
  • Voltage DC: 850V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 450
  • ESR: 2 mΩ
  • RMS Current: —
  • Length: 58mm
  • Height: 50mm
  • Thickness: 35mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - 405PSB850K4R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
405PSB850K4R
Capacitors - Film Capacitors 405PSB850K4R
CAP FILM 4UF 10% 850VDC RADIAL

CAP FILM 4UF 10% 850VDC RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 405PSB850K4R 405PSB850K4R
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 4 microF 4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C253U040BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C133U020AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Film Capacitors - 106K050CS4-FA - Lingto Electronic Limited
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
Film Paper Film Capacitors - 105PPA152K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details