The Type 401C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current military and industrial applications requiring full performance at cold temperatures, with an operating temperature range of -55 °C to +105 °C. This part, 401C263M020AA8, is a 26,000 µF, 20 Vdc unit with ±20% capacitance tolerance, housed in an AK case measuring 1.375 inches in diameter and 2.125 inches in maximum length. It has a 120 Hz ripple current rating of 10.9 A and a 20 kHz ripple current rating of 11.7 A at 25 °C, with a maximum ESR of 26.0 mΩ at 120 Hz and 16.8 mΩ at 20 kHz. EIA ripple life is rated at 2,000 hours at 85 °C with rated ripple current, and the capacitor meets shelf life and life test standards under rated conditions.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 401C263M020AA8 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |