The Type 401C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current applications in military and industrial environments, with stable performance from -55 °C to 105 °C. The part 401C294M010EE8 is a 290,000 µF, 10 Vdc variant with a case code EE, measuring 1 3/4 inches in diameter and 5 1/8 inches in length. It has a maximum ESR of 7.20 mΩ at 120 Hz and 4.60 mΩ at 20 kHz, and supports a ripple current of 27.5 A at 120 Hz and 30.5 A at 20 kHz at 25 °C. The capacitor features Thermal-Pak™ extended cathode construction for improved heat dissipation and meets EIA IS-749 life test requirements of 2,000 hours at 85 °C with rated ripple current. Capacitance tolerance is ±20%, and DC leakage current is ≤1.5 √CV µA with a maximum of 4 mA after 5 minutes.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 401C294M010EE8 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |