The Type 401C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current applications in military and industrial systems requiring full performance from -55 °C to +105 °C. The 401C333M020AH8 variant operates at 20 Vdc, has a capacitance of 33,000 µF, and is mounted in a case size of 1 3/8 inch in diameter and 2 5/8 inch maximum height. It features an ESR of 12.4 mΩ at 120 Hz and can handle a ripple current of 13.2 A at 25 °C. The component uses Thermal-Pak™ extended cathode construction to ensure efficient heat dissipation in any orientation and meets EIA IS-749 ripple life testing for 2,000 hours at 85 °C with 85 °C ripple current. Capacitance tolerance is ±20%.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 401C333M020AH8 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |