The 406DCB450K4J is a metallized polypropylene film capacitor for DC link applications in inverters and motor drives, housed in a flame-retardant plastic box with epoxy end fill (UL94V-0) and lead-free tinned copper leads (RoHS compliant). It has a DC working voltage of 450 V, a capacitance of 40 µF, and a 4-lead termination configuration. The dimensions are 42.5 mm × 37 mm × 28 mm. It supports a maximum RMS ripple current of 10.2 A at 10 kHz and +70°C, with an ESR of 1.2 mΩ at 10 kHz. The operating temperature range is -40°C to +85°C, and the insulation resistance is 3000 MΩ × µF at 100 VDC. Self-inductance is less than 1 nH per mm of lead spacing and length, and the dielectric strength is 3 kVAC between terminals and case for 60 seconds at 25°C. The life expectancy exceeds 100,000 hours at 70°C and rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Box
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 406DCB450K4J |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |