The Type 460M series consists of axial lead, round profile metallized polyester film capacitors designed for demanding applications, with capacitance ranging from 0.022 to 100.0 µF and rated voltages from 40 to 400 VDC or 200 VAC. Units operate at full-rated voltage from -55°C to +85°C and up to 125°C with linear voltage de-rating. The capacitors feature non-inductive winding, flame-retardant polyester tape encapsulation meeting UL510, and epoxy potting meeting UL94V-0. Insulation resistance is 10,000 MΩ for capacitances below 1.0 µF at +25°C, with dissipation factor not exceeding 1.0% at 1 kHz and +25°C. Lead wires are tinned copper-clad steel or tinned copper in sizes from #24 to #18 AWG.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 460M45691 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper |