The Type 401C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current applications requiring full performance from -55 °C to +105 °C. It features Thermal-Pak™ extended cathode construction for efficient heat dissipation in all mounting orientations. The part 401C194M7R5EB8 operates at 7.5 Vdc with a capacitance of 190,000 µF, a 25 °C ESR of 11.9 mΩ, and a 20 kHz ripple current rating of 20.4 A. It has a case code EB with dimensions of 1 3/4 inch diameter by 3 1/8 inch height. The capacitor meets EIA IS-749 life test criteria with 2,000 hours at 85 °C and 4,000 hours at 105 °C with rated voltage, maintaining ±10% capacitance change and ESR doubling as limits.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 401C194M7R5EB8 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |