The Type 401C aluminum electrolytic capacitor with part number 401C204M6R3BH8 is a 200,000 µF, 6.3 Vdc component with ±20% tolerance, featuring a 2.00 inch diameter and 2.75 inch height (50.80 × 69.85 mm). It has a maximum ESR of 9.3 mΩ at 25 °C and 7.3 mΩ at 20 kHz, with a ripple current rating of 20.5 A at 25 °C and 22.1 A at 85 °C. It operates from -55 °C to +105 °C, maintains over 90% capacitance at -40 °C, and meets EIA IS-749 life test standards for 2,000 hours at 85 °C with rated ripple current. The unit uses Thermal-Pak™ extended cathode construction for improved heat dissipation in all orientations.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 401C204M6R3BH8 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |