The Type 460M series comprises axial lead, round profile metallized polyester film capacitors with a capacitance range of 0.022 to 100.0 µF, rated for 63 to 400 VDC and 40 to 200 VAC, and operating from -55°C to +85°C. At temperatures up to +125°C, voltage must be linearly de-rated to 50% of rated value. The capacitors feature a dissipation factor of 1.0% maximum at 1 kHz and +25°C, insulation resistance of 10,000 MΩ for capacitances under 1.0 µF, and are encapsulated with flame-retardant polyester tape and epoxy meeting UL510 and UL94V-0 standards. Lead wires are tinned copper-clad steel or tinned copper, depending on size. The dielectric is non-inductively wound metallized polyester film with self-healing properties.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 460M1259R6C |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper |