The Type 460M series consists of axial lead, round profile metallized polyester film capacitors with a capacitance range of 0.022 to 100.0 µF and rated voltages from 63 to 1000 VDC. Units operate at full-rated voltage from -55 °C to +85 °C and may be used up to +125 °C with linear voltage derating to 50%. The capacitors feature a non-inductive winding, self-healing metallized film construction, and are encapsulated with flame-retardant materials meeting UL510 and UL94V-0 standards. Lead wires are tinned copper-clad steel or tinned copper, depending on diameter. The part number 460M68491C indicates a capacitance of 0.68 µF (684 = 680,000 pF), ±10% tolerance (9), 100 VDC rating (1), and compact form (C).
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 460M68491C |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper |