The Type 401C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current applications in military and industrial systems, operating from -55 °C to 105 °C with capacitance values from 380 µF to 570,000 µF and rated voltages from 6.3 Vdc to 250 Vdc. It features Thermal-Pak™ extended cathode construction for improved heat dissipation and achieves ESR values as low as 3.5 mΩ. Ripple current ratings exceed 50 A at 55 °C, with capacitance retention above 90% at -40 °C. The part is available in multiple case codes with diameters of 34.93 mm or 44.45 mm and lengths up to 146.05 mm. It meets EIA IS-749 life test requirements of 2,000 hours at 85 °C and 4,000 hours at 105 °C with rated voltage.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 401C174M020B08 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |