The Type 401C aluminum electrolytic capacitor is designed for high-ripple current military and industrial applications requiring full performance at low temperatures, with a broad operating range from -55 °C to +105 °C. This part has a capacitance of 41,000 µF, a rated voltage of 7.5 Vdc, and a case code AK, measuring 1.375 inches in diameter and 1.75 inches in maximum length. It features an ESR of 33.4 mΩ at 120 Hz and 22.7 mΩ at 20 kHz, with a ripple current rating of 8.4 A at 25 °C and 9.2 A at 85 °C. The capacitor uses Thermal-Pak™ extended cathode construction to ensure cool operation in all mounting orientations and meets EIA IS-749 ripple life testing for 2,000 hours at 85 °C. Capacitance tolerance is ±20%.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 401C413M7R5AK8 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |