The Type 460M series consists of axial lead, round profile metallized polyester film capacitors with a capacitance range of 0.022 to 100.0 µF, rated for 63 to 400 VDC and 40 to 200 VAC, and an operating temperature range of -55°C to +85°C, with voltage de-rating to 50% at +125°C. The capacitors feature non-inductive winding, flame-retardant polyester tape encapsulation meeting UL510, and epoxy potting meeting UL94V-0. Dissipation factor is 1.0% max at 1 kHz and +25°C. Insulation resistance is 10,000 MΩ for capacitance under 1.0 µF at +25°C. Lead wires are tinned copper-clad steel or tinned copper in sizes from #24 to #18 AWG.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 460M4569R6 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper |