The 406PMC330K# is a metallized polypropylene film capacitor configured with lug terminals for high-current, high-dv/dt applications such as resonant circuits and switching power supplies. It has a rated DC voltage of 330 V, a capacitance of 40 µF, and a maximum dissipation factor of 0.08% at 1 kHz and 25°C. The capacitor operates within a temperature range of -40°C to +100°C and features flame-retardant epoxy resin encapsulation (UL94V-0) with lead-free tinned copper leads. Its dimensions are 42.5 mm × 45 mm × 33 mm, with a fixing pitch of 32-45 mm between lugs. The part achieves 30,000 hours of life expectancy at rated AC voltage and meets an insulation resistance of 3000 MΩ·µF at 25°C. Dielectric strength is 160% of rated DC voltage or 150% of rated AC voltage, applied for 2 seconds.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 406PMC330K# |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |