The Type 418P Orange Drop® is a radial-lead, round-profile polyester film/foil capacitor designed for high-reliability applications in power supplies, audio amplifiers, welding equipment, and ultrasonics. It features a non-inductively wound extended foil construction with a conformal orange flame-retardant epoxy coating meeting UL94V-0. Capacitance ranges from 0.001 to 1.0 µF with tolerances of ±5%, ±10%, or ±20%, and voltage ratings from 100 to 1000 VDC. Operating temperature is -55°C to +85°C at full voltage, with derating to 70% at +105°C and 50% at +125°C. Dissipation factor is 0.75% maximum at 1 kHz and +25°C. Insulation resistance is 100,000 MΩ for capacitances ≤ 0.25 µF at +25°C, decreasing with temperature and capacitance. Lead wires are tinned copper-clad steel, 0.8 mm diameter. The part number suffix indicates specific lead style and length, but the core electrical and mechanical specifications are consistent across the series.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 418P50396LBM105 |
| Product Name | Film Capacitor |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Capacitance Range | 0.0500 microF |
| Capacitance Tolerance | 10 (+/- %) |