The 461M series consists of axial metallized polyester film capacitors with a capacitance range of 0.027 to 100.0 µF and DC voltage ratings from 63 to 1000 V. The capacitors are non-inductively wound with a single section design and feature tinned copper-clad steel or tinned copper leads in wire sizes from #24 to #18 AWG. Operating temperature ranges from -55°C to +85°C at full rated voltage, with voltage linearly derated to 50% at +125°C. Insulation resistance is 10,000 MΩ-µF for capacitances ≤1.0 µF and 1,000 MΩ-µF for >1.0 µF at +25°C. The units are encapsulated with flame-retardant polyester tape (UL510) and potted with flame-retardant epoxy (UL94V-0). The part number 461M10591C matches the 10 µF, 1000 VDC, ±5% tolerance variant in the series, with the 'C' suffix indicating a compact form factor.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 461M10591C |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |