The 460M series consists of axial lead, round profile metallized polyester film capacitors with a capacitance range of 0.022 to 100.0 µF and rated voltages from 63 to 1000 VDC. Units operate at full-rated voltage from -55°C to +85°C and may be used up to +125°C with linear voltage derating. The capacitors feature a non-inductive wound construction, flame-retardant polyester tape wrapping, and UL94V-0 potted epoxy. Dissipation factor is 1.0% maximum at 1 kHz and +25°C. Insulation resistance is 10,000 MΩ for capacitances below 1.0 µF and 10,000 MΩ-µF for higher values at +25°C. Lead wires are tinned copper-clad steel or tinned copper in diameters from 0.5 mm to 1.0 mm. The 460M1069R6C part corresponds to a 10 µF capacitance, ±10% tolerance, 63 VDC rating, and compact form factor.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 460M1069R6C |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper |