The Type 401C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current applications in military and industrial systems requiring full performance from -55 °C to +105 °C. The part 401C374M7R5BC8 is a 370,000 µF, 7.5 Vdc unit with a ±20% capacitance tolerance, housed in a 2.00 in diameter by 4.125 in tall case (CD code BC), with bare can terminals. It has a maximum ESR of 5.70 mΩ at 120 Hz and 4.30 mΩ at 20 kHz, and a rated ripple current of 29.0 A at 25 °C and 30.8 A at 85 °C. The capacitor complies with EIA IS-749 for a 2,000-hour life test at 85 °C and a 4,000-hour life test at 105 °C with rated voltage, and maintains capacitance, ESR, and DCL within initial limits after a 500-hour shelf life test at 105 °C.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 401C374M7R5BC8 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |