The Type 460M is a series of axial lead, metallized polyester film capacitors with a round profile, offering capacitance values from 0.022 to 100.0 µF and rated voltages from 40 VAC to 400 VDC. Capacitance tolerances are ±5% or ±10%. The operating temperature range is -55°C to +85°C at full rated voltage, with voltage de-rated to 50% of rated value at +125°C. Dissipation factor is ≤1.0% at 1 kHz and +25°C. Insulation resistance is ≥10,000 MΩ for capacitances under 1.0 µF at +25°C and ≥10,000 MΩ·µF for higher values. Encapsulation uses flame-retardant polyester tape and epoxy meeting UL510 and UL94V-0 standards. Leads are tinned copper-clad steel or tinned copper in sizes from #24 to #18 AWG. The part number 460M5059R6 corresponds to a 5 µF capacitance, ±5% tolerance, and 63 VDC rating. Dimensions and pulse performance vary by specified capacitance, voltage, and physical size per manufacturer tables.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 460M5059R6 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper |