The Type 401C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current applications requiring full performance from -55 °C to +105 °C. It features Thermal-Pak™ extended cathode construction for improved heat dissipation in all mounting orientations. The part 401C963M020AE8 has a capacitance of 96,000 µF, a rated voltage of 20 Vdc, and a case code of AE measuring 1.375 inches in diameter and 5.25 inches in length. It has a maximum ESR of 9.5 mΩ at 120 Hz and 6.1 mΩ at 20 kHz, with a ripple current rating of 22.6 A at 25 °C and 24.7 A at 20 kHz. The capacitor meets the EIA IS-749 ripple life test of 2,000 hours at 85 °C with rated ripple current and has a shelf life of 500 hours at 105 °C. Capacitance tolerance is ±20%.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 401C963M020AE8 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |