The 460M series consists of axial lead, round profile metallized polyester film capacitors with a capacitance range of 0.022 to 100.0 µF and rated voltages from 63 to 1000 VDC. Units operate at full-rated voltage from -55°C to +85°C and may be operated up to +125°C with linear voltage derating to 50% of rated voltage. Capacitance tolerances are ±5% or ±10%, and dissipation factor is 1.0% maximum at 1 kHz and +25°C. Insulation resistance is 10,000 MΩ for capacitance values below 1.0 µF, and 10,000 MΩ-µF for values above. The capacitors are encapsulated with flame-retardant polyester tape and epoxy meeting UL510 and UL94V-0 specifications. Leads are tinned copper-clad steel or tinned copper, and the non-inductive winding uses a single-section metallized polyester film dielectric with self-healing properties.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 460M2059R6 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper |