The 405PPS700KS is an axial metallized polypropylene film capacitor for high dv/dt applications such as inverters and switching power supplies. It has a rated voltage of 700 VDC and a surge voltage of 1100 VDC. Capacitance is 4.0 µF with a tolerance of ±10% at 1 kHz and 25°C. Maximum RMS ripple current is 14 A at 100 kHz and 70°C. Dimensions are 27 mm in diameter and 59 mm in length. Dissipation factor is less than 0.0001 at 1 kHz and 25°C. Insulation resistance exceeds 30 GΩ·µF. Self-inductance is under 1 nH per mm of lead spacing. Operating temperature ranges from -40°C to +85°C. The dielectric is polypropylene with flame-retardant polyester tape and epoxy resin end fill. Leads are lead-free tinned copper. Life expectancy is 100,000 hours at 70°C and rated DC voltage.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 405PPS700KS |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |