The 401C154M6R3BA8 is a low-ESR aluminum electrolytic capacitor with a rated voltage of 6.3 Vdc, a capacitance of 150,000 µF, and a tolerance of ±20%. It features a 2.00 in diameter and 2.125 in height, with a case code of BA. It operates from -55 °C to +105 °C, with a maximum ESR of 12.7 mΩ at 120 Hz and 10.3 mΩ at 20 kHz, and a ripple current of 16.4 A at 120 Hz and 17.2 A at 20 kHz at 25 °C. ESR and ripple current degrade to 200% and remain at 100% of the limit respectively after 4,000 hours at 105 °C. It meets EIA IS-749 for 2,000 hours at 85 °C with 85 °C ripple current. The construction includes an extended cathode foil for improved thermal performance.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 401C154M6R3BA8 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |