The 460M series consists of axial, round-profile metallized polyester film capacitors designed for demanding applications with a capacitance range of 0.022 to 100.0 µF and rated voltages from 40 to 400 VDC or 20 to 200 VAC. Units operate at full rated voltage from -55°C to +85°C, with voltage de-rated linearly to 50% at +125°C. The capacitors feature non-inductive winding, self-healing metallized film construction, and are encapsulated with flame-retardant polyester tape and epoxy meeting UL94V-0. Lead wires are tinned copper-clad steel or tinned copper, with diameters from 0.5 to 1.0 mm. Insulation resistance is 10,000 MΩ for capacitances under 1.0 µF at +25°C, and 1,000 MΩ at +85°C. Dissipation factor is 1.0% maximum at 1 kHz and +25°C. The part number 460M22591 falls within this series, indicating a capacitance of 2.2 µF (225 = 22 × 10⁵ pF), ±10% tolerance (9), and 100 VDC rating (1).
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 460M22591 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper |