The Type 401C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current applications in military and industrial environments, with operation from -55 °C to +105 °C. It features a snap-in mounting style and is available in case code AC, measuring 1.375 inches in diameter and 4.25 inches in length. The part has a rated voltage of 6.3 Vdc, a capacitance of 170,000 µF with ±20% tolerance, a maximum ESR of 10.8 mΩ at 120 Hz and 6.4 mΩ at 20 kHz, and a ripple current rating of 19.7 A at 25 °C and 21.3 A at 85 °C. It complies with EIA IS-749 for a 2,000-hour life test at 85 °C with rated ripple current, and exhibits ≤ 3× impedance at -55 °C compared with 25 °C. Thermal-Pak™ construction ensures consistent heat dissipation in all mounting orientations.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 401C174M6R3AC8 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |