The Type 461M is a metallized polyester film capacitor with axial leads and a pressed/oval profile, designed for demanding applications. It operates at full-rated DC voltage from -55°C to +85°C, with voltage linearly de-rated to 50% of rated value at +125°C. Capacitance ranges from 0.027 µF to 100.0 µF with tolerances of ±5% or ±10%. The dielectric is metallized polyester film in a non-inductive, single-section construction, encapsulated with flame-retardant polyester tape and epoxy meeting UL510 and UL94V-0 standards. Lead wires are tinned copper-clad steel or tinned copper in sizes from #18 AWG to #24 AWG. The maximum DC voltage rating for this series is 1000 VDC. The part number 461M10691 corresponds to a 10 µF capacitor with ±10% tolerance and 1000 VDC rating, consistent with the series specifications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 461M10691 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |