The 460M series consists of axial lead, round profile metallized polyester film capacitors with a capacitance range of 0.022 to 100.0 µF, rated for 63 to 400 VDC and 40 to 200 VAC. They operate at full-rated voltage from -55 °C to +85 °C and may be used up to +125 °C with voltage de-rated linearly to 50% of rated voltage. The capacitors feature a non-inductive single-section design, a dissipation factor of 1.0% maximum at 1 kHz and +25 °C, and insulation resistance of 10,000 MΩ for capacitances below 1.0 µF at +25 °C. Encapsulation uses flame-retardant polyester tape and epoxy meeting UL510 and UL94V-0 specifications, with tinned copper or copper-clad steel leads. The part number 460M1269R6C is not explicitly listed, but the series supports capacitance values expressed in picofarads with three-digit coding, and voltage ratings include 63 VDC (R6).
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 460M1269R6C |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper |